DTC143XCA is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The device dissipates up to 200 mW per terminal on a reference land and operates with a junction temperature range of -55°C to +150°C. It meets the RoHS standard and supports inverter circuit design without external input resistors. Complementary PNP type DTA143XCA is available.
DTC143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC143XCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143XCA | DTC143XCA |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |