DTC124EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 22 kΩ) for inverter, interface, and driver applications, housed in an SOT-723 package. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 150 mW. The device operates with an input voltage range of -10 to 40 V and a junction temperature range of -55 to 150 °C. Complementary PNP types are available in the DTA124E series.
DTC124EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC124EM | DTC124EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |