DTC914TUB is an NPN digital transistor with built-in bias resistors, designed for muting applications. It is packaged in the SOT-323FL (UMT3F) format. The device has a collector-emitter voltage rating of 20 V and a collector current rating of 400 mA. The internal bias resistor R1 is 10 kΩ, enabling inverter circuit configuration without external input resistors. The emitter-base breakdown voltage is a minimum of 40 V at 50 μA, and the collector-emitter saturation voltage is typ. 30 mV at a collector current of 30 mA and base current of 3 mA. The DC current gain ranges from 820 to 2700 at a collector current of 10 mA. The output on resistance is typ. 0.9 Ω at V₌=7 V. The junction temperature range is -55 to 150 °C. The part is rated for 200 mW power dissipation. Blooms. It is ESD sensitive and requires protection circuitry in high-electrified environments.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC914TUB | DTC914TUB |
| Product Name | NPN, SOT-323FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |