ROHM Semiconductor GmbH NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTD113EC

Description
DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.
Description
DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTD113EC is an NPN digital transistor with built-in bias resistors, packaged in an SOT-23 case, designed for inverter, interface, and driver applications. It has a collector current rating of 500 mA and a collector-emitter voltage rating of 50 V. The internal resistors are both 1.0 kΩ with a ratio tolerance of 0.8 to 1.2, enabling operation without external input resistors. The device supports negative input biasing and operates with a maximum power dissipation of 200 mW and a junction temperature up to 150°C. Storage temperature ranges from -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The DTD113EC is an NPN digital transistor with built-in bias resistors, packaged in an SOT-23 case, designed for inverter, interface, and driver applications. It has a collector current rating of 500 mA and a collector-emitter voltage rating of 50 V. The internal resistors are both 1.0 kΩ with a ratio tolerance of 0.8 to 1.2, enabling operation without external input resistors. The device supports negative input biasing and operates with a maximum power dissipation of 200 mW and a junction temperature up to 150°C. Storage temperature ranges from -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTD113EC - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTD113EC
NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTD113EC
DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.

DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.

Supplier's Site Datasheet
500mA/50V Digital transistor (with built-in resistors) - DTD113EC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
500mA/50V Digital transistor (with built-in resistors)
DTD113EC
500mA/50V Digital transistor (with built-in resistors) DTD113EC
DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.

DTD113EC is an digital transistor (Resistor built-in type transistor). The bias resistors consist of thin-film resistors with complete isolation to allow negative biasing of the input. They also have the advantage.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTD113EC DTD113EC
Product Name NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) 500mA/50V Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD16556Q5B 25V NexFET N Channel Power MosFET - CSD16556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
View Details
8 suppliers