ROHM Semiconductor GmbH PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143EUB

Description
DTA143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTA143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTA143EUB is a PNP digital transistor featuring built-in bias resistors, specifically R1 and R2, both valued at 4.7kΩ. This design allows for the easy configuration of inverter circuits without the need for external input resistors, simplifying circuit design by requiring only the on/off conditions to be set for operation. The transistor has a maximum supply voltage of -50V and can handle output currents up to -100mA. It is packaged in a SOT-323FL format, making it suitable for compact applications. The device operates effectively within a temperature range of -55°C to +150°C and has a power dissipation rating of 200mW. Its complementary NPN type is available in the DTC143E series.

Datasheet Summary
Powered by GS/AI

DTA143EUB is a PNP digital transistor featuring built-in bias resistors, specifically R1 and R2, both valued at 4.7kΩ. This design allows for the easy configuration of inverter circuits without the need for external input resistors, simplifying circuit design by requiring only the on/off conditions to be set for operation. The transistor has a maximum supply voltage of -50V and can handle output currents up to -100mA. It is packaged in a SOT-323FL format, making it suitable for compact applications. The device operates effectively within a temperature range of -55°C to +150°C and has a power dissipation rating of 200mW. Its complementary NPN type is available in the DTC143E series.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA143EUB - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor)
DTA143EUB
PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) DTA143EUB
DTA143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTA143EUB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTA143EUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTA143EUB
PNP Digital transistor (with built-in resistors) DTA143EUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTA143EUB DTA143EUB
Product Name PNP, SOT-323FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17327Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17327Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
6 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers