DTC113ZKA is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in an SOT-346 package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device operates with input voltages from -5 V to 10 V and a junction temperature range up to 150 °C. Power dissipation is rated at 200 mW. The package size and taping specifications are optimized for surface-mount assembly with a reel size of 180 mm and tape width of 8 mm, supplied in 3000-piece reels.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC113ZKA | DTC113ZKA |
| Product Name | NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |