ROHM Semiconductor GmbH PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543XM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTB543XM is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The device operates with a junction temperature range of -55 to +150 °C and has a power dissipation of 150 mW. It meets RoHS compliance and is packaged in a tape and reel format with 8,000 units per reel.

Datasheet Summary
Powered by GS/AI

The DTB543XM is a PNP digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in an SOT-723 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The device operates with a junction temperature range of -55 to +150 °C and has a power dissipation of 150 mW. It meets RoHS compliance and is packaged in a tape and reel format with 8,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTB543XM - ROHM Semiconductor GmbH
Willich, Germany
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTB543XM
PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTB543XM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
PNP Digital transistor (with built-in resistors) - DTB543XM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP Digital transistor (with built-in resistors)
DTB543XM
PNP Digital transistor (with built-in resistors) DTB543XM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTB543XM DTB543XM
Product Name PNP, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type JFET
View Details
CSD18502Q5B 40-V, N-Channel NexFET? Power MOSFET - CSD18502Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
10 suppliers