The DTC043XM is an NPN digital transistor with built-in bias resistors (R1 = 4.7kΩ, R2 = 10kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. The device operates with a maximum power dissipation of 150mW and a junction temperature up to 150°C. The package dimensions are specified for the SOT-723 format, and it is supplied in an 8mm tape on a 180mm reel with 8000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC043XM | DTC043XM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |