DTC114WM is an NPN digital transistor with built-in bias resistors (R1=10kΩ, R2=4.7kΩ) designed for inverter, interface, and driver applications. It is packaged in SOT-723 (VMT3) and has a maximum collector current of 100mA and collector-emitter voltage of 50V. The device operates with a junction temperature range of -55°C to 150°C and a maximum power dissipation of 150mW. Input resistance is 7 to 13kΩ, and the resistance ratio R2/R1 ranges from 0.37 to 0.57. Compliant with standard surface-mount requirements.
DTC114WM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC114WM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |