The DTC114GU3 is an NPN digital transistor with built-in bias resistors, designed for use in switching, inverter, interface, and driver circuits. It is packaged in an SOT-323 (UMT3) case, with a maximum collector-emitter voltage of 50 V, a collector current of 100 mA, and a power dissipation of 200 mW. The device has a collector-emitter saturation voltage of up to 300 mV at 10 mA collector current and 0.5 mA base current, and a DC current gain of at least 30. It is RoHS compliant and has a junction temperature rating up to 150 °C.
DTC114GU3 is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC114GU3 |
| Product Name | NPN, SOT-323, R2 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |