Vishay Precision Group Single FETs, MOSFETs IRLL110TRPBF

Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet
Description
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLL110PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL110PBFCT-ND
Single FETs, MOSFETs IRLL110PBFCT-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL110PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL110PBFTR-ND
Single FETs, MOSFETs IRLL110PBFTR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Single FETs, MOSFETs - IRLL110PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLL110PBFDKR-ND
Single FETs, MOSFETs IRLL110PBFDKR-ND
N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

N-Channel 100V 1.5A (Tc) 2W (Ta), 3.1W (Tc) Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 1.5A MOSFET Transistor
278-IRLL110TRPBF
N-Channel 100V 1.5A MOSFET Transistor 278-IRLL110TRPBF
N-Channel JFET, 100V, 1.5A, 540mR Rds(on), SOT-223 Product overview: IRLL110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL110TRPBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 100V, 1.5A, 540mR Rds(on), SOT-223 Product overview: IRLL110TRPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLL110TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8130714 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8130714
MOSFETs 8130714
Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Supplier's Site
MOSFETs - 8130714P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8130714P
MOSFETs 8130714P
Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Supplier's Site
MOSFETs - 1777599 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1777599
MOSFETs 1777599
Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Trans MOSFET N-CH 100V 1.5A 4-Pin(3+Tab)

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL110TRPBF - 017758-IRLL110TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL110TRPBF
017758-IRLL110TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL110TRPBF 017758-IRLL110TRPBF
Manufacturer: Vishay Win Source Part Number: 017758-IRLL110TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta), 3.1W (Tc) Family Name: IRLL110 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Dimension: TO-261-4, TO-261AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.1nC @ 5V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 540 mOhm @ 900mA, 5V Alternative Parts (Cross-Reference): BSP296N H6327; PMT560ENEA; BSP296E6327T; BSP296 L6433XT; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Taiwan Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 017758-IRLL110TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta), 3.1W (Tc)
Family Name: IRLL110
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 540 mOhm @ 900mA, 5V
Alternative Parts (Cross-Reference): BSP296N H6327; PMT560ENEA; BSP296E6327T; BSP296 L6433XT;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Taiwan
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
N Channel Mosfet, 100V, 1.5A, Sot-223; Channel Type Vishay - 63J7604 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 1.5A, Sot-223; Channel Type Vishay
63J7604
N Channel Mosfet, 100V, 1.5A, Sot-223; Channel Type Vishay 63J7604
N CHANNEL MOSFET, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 1.5A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 100V, 0.54Ohm, 1.5A, Sot-223, Full Reel; Channel Type Vishay - 73W9404 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 100V, 0.54Ohm, 1.5A, Sot-223, Full Reel; Channel Type Vishay
73W9404
Mosfet, N Channel, 100V, 0.54Ohm, 1.5A, Sot-223, Full Reel; Channel Type Vishay 73W9404
MOSFET, N CHANNEL, 100V, 0.54OHM, 1.5A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:3.1W RoHS Compliant: Yes

MOSFET, N CHANNEL, 100V, 0.54OHM, 1.5A, SOT-223, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:5V; Power Dissipation:3.1W RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLL110TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLL110TRPBF
100V 1.5A 540mΩ@5V,900mA 2V@250uA N Channel SOT-223 MOSFETs ROHS

100V 1.5A 540mΩ@5V,900mA 2V@250uA N Channel SOT-223 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 100V 1.5 Amp

MOSFET N-Chan 100V 1.5 Amp

Buy Now Datasheet
Single FETs, MOSFETs - IRLL110TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLL110TRPBF
Single FETs, MOSFETs IRLL110TRPBF
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site Datasheet
Transistor - 16357525 - Radwell International
Willingboro, NJ, United States
Transistor
16357525
Transistor 16357525
(PRICE/TC) N CHANNEL MOSFET, 100V, 1.5A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:1.5A; ON RESISTANCE RDS(ON):0.54OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:5V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 100V, 1.5A, SOT-223; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V; CONTINUOUS DRAIN CURRENT ID:1.5A; ON RESISTANCE RDS(ON):0.54OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:5V ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLL110TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLL110TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLL110TRPBF
MOSFET N-CH 100V 1.5A SOT223

MOSFET N-CH 100V 1.5A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRLL110PBFCT-ND 278-IRLL110TRPBF 8130714 8130714P 017758-IRLL110TRPBF 63J7604 73W9404 IRLL110TRPBF IRLL110TRPBF IRLL110TRPBF 16357525 IRLL110TRPBF
Product Name Single FETs, MOSFETs N-Channel 100V 1.5A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLL110TRPBF N Channel Mosfet, 100V, 1.5A, Sot-223; Channel Type Vishay Mosfet, N Channel, 100V, 0.54Ohm, 1.5A, Sot-223, Full Reel; Channel Type Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT223; TO-261-4, TO-261AA SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 TO-3; SOT223 TO-3; SOT223 SOT223 SOT223; TO-261-4, TO-261AA TO-261-4, TO-261AA
PD 3100 milliwatts 2000 to 3100 milliwatts 3100 milliwatts 2000 milliwatts 2000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data