Vishay Intertechnology, Inc. MOSFETs IRFZ20PBF

Description
N channel ;VBRDSS 60 V; RDSon -- mOhm
Request a Quote Datasheet
Description
N channel ;VBRDSS 60 V; RDSon -- mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1808734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808734
MOSFETs 1808734
N channel ;VBRDSS 60 V; RDSon -- mOhm

N channel ;VBRDSS 60 V; RDSon -- mOhm

Supplier's Site
MOSFETs - 1808356 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808356
MOSFETs 1808356
N channel ;VBRDSS 60 V; RDSon -- mOhm

N channel ;VBRDSS 60 V; RDSon -- mOhm

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ20PBF - 127614-IRFZ20PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ20PBF
127614-IRFZ20PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ20PBF 127614-IRFZ20PBF
Manufacturer: Vishay Win Source Part Number: 127614-IRFZ20PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 40W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 17nC @ 10V Max Input Capacitance: 850pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 127614-IRFZ20PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 40W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 17nC @ 10V
Max Input Capacitance: 850pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFZ20PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ20PBF-ND
Single FETs, MOSFETs IRFZ20PBF-ND
N-Channel 50V 15A (Tc) 40W (Tc) Through Hole TO-220AB

N-Channel 50V 15A (Tc) 40W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
50V 15A MOSFET Transistor
278-IRFZ20PBF
50V 15A MOSFET Transistor 278-IRFZ20PBF
N-CH MOSFET 50V 15A 100mR TO-220AB Product overview: IRFZ20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ20PBF can be used for catalog matching and distributor lookup.

N-CH MOSFET 50V 15A 100mR TO-220AB Product overview: IRFZ20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ20PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16342377 - Radwell International
Willingboro, NJ, United States
Transistor
16342377
Transistor 16342377
N CHANNEL MOSFET, 50V, 15A TO-220AB, TRANSISTOR POLARITY:N CHANNEL,ON RESISTANCE RDS(ON):0.1OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 50V, 15A TO-220AB, TRANSISTOR POLARITY:N CHANNEL,ON RESISTANCE RDS(ON):0.1OHM, RDS(ON) TEST VOLTAGE VGS:10V, THRESHOLD VOLTAGE VGS:4V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 50V, 15A To-220Ab; Channel Type Vishay - 19K8195 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 50V, 15A To-220Ab; Channel Type Vishay
19K8195
N Channel Mosfet, 50V, 15A To-220Ab; Channel Type Vishay 19K8195
N CHANNEL MOSFET, 50V, 15A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 50V, 15A TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:50V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 50V, 15A, To-220Ab Rohs Compliant Vishay - 56AJ9909 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 15A, To-220Ab Rohs Compliant Vishay
56AJ9909
Mosfet, N-Ch, 50V, 15A, To-220Ab Rohs Compliant Vishay 56AJ9909
MOSFET, N-CH, 50V, 15A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 15A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ20PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ20PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ20PBF
MOSFET N-CH 50V 15A TO220AB

MOSFET N-CH 50V 15A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1808734 127614-IRFZ20PBF IRFZ20PBF-ND 278-IRFZ20PBF 16342377 IRFZ20PBF 19K8195 56AJ9909 IRFZ20PBF
Product Name MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ20PBF Single FETs, MOSFETs 50V 15A MOSFET Transistor Transistor MOSFET N Channel Mosfet, 50V, 15A To-220Ab; Channel Type Vishay Mosfet, N-Ch, 50V, 15A, To-220Ab Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220AB TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220 TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 50 volts
PD 40000 milliwatts 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
 - AUIRFR8405 - Rochester Electronics
Specs
Polarity N-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
6 suppliers