Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF IRL3705NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 091896-IRL3705NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Family Name: IRG4PSH71KD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 89A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 98nC @ 5V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGW28IH125DF; Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 091896-IRL3705NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Family Name: IRG4PSH71KD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 89A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 98nC @ 5V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGW28IH125DF; Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF - 091896-IRL3705NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF
091896-IRL3705NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF 091896-IRL3705NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 091896-IRL3705NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Family Name: IRG4PSH71KD Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 89A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 98nC @ 5V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGW28IH125DF; Introduction Date: September 20, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 091896-IRL3705NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Family Name: IRG4PSH71KD
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 89A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 98nC @ 5V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): STGWA40N120KD; STGWA30N120KD; STGW28IH125DF;
Introduction Date: September 20, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5409991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409991
MOSFETs 5409991
N-channel MOSFET,IRL3705N 89A 55V

N-channel MOSFET,IRL3705N 89A 55V

Supplier's Site
MOSFETs - 9194804 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194804
MOSFETs 9194804
N-channel MOSFET,IRL3705N 89A 55V

N-channel MOSFET,IRL3705N 89A 55V

Supplier's Site
MOSFETs - 5409991P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409991P
MOSFETs 5409991P
N-channel MOSFET,IRL3705N 89A 55V

N-channel MOSFET,IRL3705N 89A 55V

Supplier's Site
Single FETs, MOSFETs - IRL3705NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRL3705NPBF-ND
Single FETs, MOSFETs IRL3705NPBF-ND
N-Channel 55V 89A (Tc) 170W (Tc) Through Hole TO-220AB

N-Channel 55V 89A (Tc) 170W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
55V 89A MOSFET Transistor
278-IRL3705NPBF
55V 89A MOSFET Transistor 278-IRL3705NPBF
MOSFET N-CH 55V 89A TO220AB Product overview: IRL3705NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3705NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 89A TO220AB Product overview: IRL3705NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRL3705NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 66777290 - Radwell International
Willingboro, NJ, United States
Transistor
66777290
Transistor 66777290
MOSFET, N-CH, 55V, 77A, 175DEG C, 130W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:77A, ON RESISTANCE RDS(ON):0.01OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 55V, 77A, 175DEG C, 130W, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:77A, ON RESISTANCE RDS(ON):0.01OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 77A 65.3nC 10mOhm LogLvAB

MOSFET MOSFT 55V 77A 65.3nC 10mOhm LogLvAB

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V - 70017090 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V
70017090
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V 70017090
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V

Supplier's Site
Mosfet, N-Ch, 55V, 77A, 175Deg C, 130W; Channel Type Infineon - 38K3057 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 77A, 175Deg C, 130W; Channel Type Infineon
38K3057
Mosfet, N-Ch, 55V, 77A, 175Deg C, 130W; Channel Type Infineon 38K3057
MOSFET, N-CH, 55V, 77A, 175DEG C, 130W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:77A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 77A, 175DEG C, 130W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:77A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRL3705NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRL3705NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRL3705NPBF
MOSFET N-CH 55V 89A TO220AB

MOSFET N-CH 55V 89A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 091896-IRL3705NPBF 5409991 5409991P IRL3705NPBF-ND 278-IRL3705NPBF 66777290 IRL3705NPBF 70017090 38K3057 IRL3705NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRL3705NPBF MOSFETs MOSFETs Single FETs, MOSFETs 55V 89A MOSFET Transistor Transistor MOSFET MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.01Ohm;ID 89A;TO-220AB;PD 170W;VGS +/-16V Mosfet, N-Ch, 55V, 77A, 175Deg C, 130W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
PD 170000 milliwatts 130 milliwatts 170000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220AB TO-220; To-220ab TO-220; TO-220 TO-220; TO-220-3 Tube TO-220 TO-3 TO-220; TO-220-3
Packing Method Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data