Win Source Part Number: 959030-IXFA90N20X3
Category: Discrete Semiconductor Products>Transistors
Series: HiPerFET™, Ultra X3
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 12.8mOhm @ 45A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 1.5mA
Power Dissipation (Max): 390W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (IXFA)
Gate Charge (Qg) (Max) @ Vgs: 78 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5420 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXFA90
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 200V 90A (Tc) 390W (Tc) Surface Mount TO-263 (IXFA)
MOSFET N-CH 200V 90A TO263AA
MOSFET, N-CHANNEL,200V, 90A, +/-20VDC, TO-263-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 200V 90A TO263AA
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 959030-IXFA90N20X3 | IXFA90N20X3-ND | IXFA90N20X3 | 203363574 | IXFA90N20X3 | IXFA90N20X3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 390000 milliwatts | 390000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-263; SOT3 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |