N-Channel 600V 15A (Tc) Through Hole ISOPLUS220™
Manufacturer: IXYS
Win Source Part Number: 1191217-IXKC20N60C
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS220
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 190mOhm at 16A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.9V at 1mA
Gate Charge (Qg) (Maximum) at Vgs: 114nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2400pF at 25V
MOSFET N-CH 600V 15A ISOPLUS220
TRANSISTOR, POWER FIELD-EFFECT TRANSISTOR, 14A I(D), 600V, 0.19OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | RF Transistors | RF Transistors |
| Product Number | 238-IXKC20N60C-ND | 1191217-IXKC20N60C | IXKC20N60C | 141089073 |
| Product Name | Single FETs, MOSFETs | FETs - Single - IXKC20N60C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | ISOPLUS220™ | SOT3 | ISOPLUS220TM | |
| V(BR)DSS | 600 volts |