Zilog 600V 60A 200W IGBT Transistor IXGH30N60BD1

Description
IGBT 600V 60A 200W TO247 Product overview: IXGH30N60BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60BD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 60A 200W TO247 Product overview: IXGH30N60BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60BD1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A 200W IGBT Transistor
279-IXGH30N60BD1
600V 60A 200W IGBT Transistor 279-IXGH30N60BD1
IGBT 600V 60A 200W TO247 Product overview: IXGH30N60BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60BD1 can be used for catalog matching and distributor lookup.

IGBT 600V 60A 200W TO247 Product overview: IXGH30N60BD1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 200W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 200W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60BD1 can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - IXGH30N60BD1 - 1049597-IXGH30N60BD1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH30N60BD1
1049597-IXGH30N60BD1
IGBTs - Single - IXGH30N60BD1 1049597-IXGH30N60BD1
Manufacturer: IXYS Win Source Part Number: 1049597-IXGH30N60BD1 Packaging: Bulk Mounting: Through Hole Reverse Recovery Time (trr): 25ns Input Type: Standard Gate Charge: 110nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 200W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A Total Switching Energy(Ets): 1mJ (off) Turn-on and Turn-off delay time: 25ns/130ns Testing Conditions: 480V, 30A, 4.7 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation

Manufacturer: IXYS
Win Source Part Number: 1049597-IXGH30N60BD1
Packaging: Bulk
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
Input Type: Standard
Gate Charge: 110nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 200W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 30A
Total Switching Energy(Ets): 1mJ (off)
Turn-on and Turn-off delay time: 25ns/130ns
Testing Conditions: 480V, 30A, 4.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Security, Sensing & Instrumentation

Buy Now Datasheet
Single IGBTs - IXGH30N60BD1 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IXGH30N60BD1
Single IGBTs IXGH30N60BD1
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site Datasheet
IGBT - 25252695 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-247AD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGH30N60BD1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH30N60BD1
Discrete Semiconductor Products - Transistors - IGBTs IXGH30N60BD1
IGBT 600V 60A 200W TO247

IGBT 600V 60A 200W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH30N60BD1 1049597-IXGH30N60BD1 IXGH30N60BD1 25252695 IXGH30N60BD1
Product Name 600V 60A 200W IGBT Transistor IGBTs - Single - IXGH30N60BD1 Single IGBTs IGBT Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data