onsemi Transistor MC74ACT259DG

Description
ADDRESSABLE LATCH, 8-BIT, SOIC-16; LOGIC FAMILY / BASE NUMBER:74ACT259; LATCH TYPE:ADDRESSABLE; IC OUTPUT TYPE:NON INVERTED; PROPAGATION DELAY:6.5NS; OUTPUT CURRENT:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF BITS:8BIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADDRESSABLE LATCH, 8-BIT, SOIC-16; LOGIC FAMILY / BASE NUMBER:74ACT259; LATCH TYPE:ADDRESSABLE; IC OUTPUT TYPE:NON INVERTED; PROPAGATION DELAY:6.5NS; OUTPUT CURRENT:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF BITS:8BIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48605571 - Radwell International
Willingboro, NJ, United States
Transistor
48605571
Transistor 48605571
ADDRESSABLE LATCH, 8-BIT, SOIC-16; LOGIC FAMILY / BASE NUMBER:74ACT259; LATCH TYPE:ADDRESSABLE; IC OUTPUT TYPE:NON INVERTED; PROPAGATION DELAY:6.5NS; OUTPUT CURRENT:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF BITS:8BIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADDRESSABLE LATCH, 8-BIT, SOIC-16; LOGIC FAMILY / BASE NUMBER:74ACT259; LATCH TYPE:ADDRESSABLE; IC OUTPUT TYPE:NON INVERTED; PROPAGATION DELAY:6.5NS; OUTPUT CURRENT:-; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF BITS:8BIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48605571
Product Name Transistor
Unlock Full Specs
to access all available technical data