Manufacturer: Vishay
Win Source Part Number: 017725-IRFUC20PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251AA
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 350pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.4 Ohm @ 1.2A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
600V 2A N-CH MOSFET TO-251 4.4R Product overview: IRFUC20PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFUC20PBF can be used for catalog matching and distributor lookup.
N-Channel 600V 2A (Tc) 2.5W (Ta), 42W (Tc) Through Hole TO-251AA
MOSFET, N-CH, 600V, 2A, TO-251AA; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2A; DRAIN SOURCE VOLTAGE VDS:600V; ON RESISTANCE RDS(ON):4.4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; POWER DISSIPATION ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 600V 2A TO251AA
MOSFET, N-CH, 600V, 2A, TO-251AA; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:600V; On Resistance Rds(on):4.4ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017725-IRFUC20PBF | 278-IRFUC20PBF | IRFUC20PBF-ND | 16342365 | IRFUC20PBF | 01AC4885 | IRFUC20PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFUC20PBF | 600V 2A MOSFET Transistor | Single FETs, MOSFETs | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 600V, 2A, To-251Aa; Transistor Polarity Vishay | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||||
| V(BR)DSS | 600 volts | ||||||
| PD | 2500 to 42000 milliwatts | 2500 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |