MOSFET N-CH 150V 41A D2PAK Product overview: IRFS41N15DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS41N15DPBF can be used for catalog matching and distributor lookup.
N-Channel 150V 41A (Tc) 3.1W (Ta) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 069581-IRFS41N15DPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2520pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 150V 41A D2PAK
N CHANNEL MOSFET, 150V, 41A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:41A; DRAIN SOURCE VOLTAGE VDS:150V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 278-IRFS41N15DPBF | IRFS41N15DPBF-ND | 069581-IRFS41N15DPBF | IRFS41N15DPBF | 17282456 |
| Product Name | 150V 41A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS41N15DPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 150 volts | 150 volts | |||
| PD | 3100 milliwatts | 3100 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |