Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N90P IXFH24N90P

Description
Manufacturer: IXYS Win Source Part Number: 1049403-IXFH24N90P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 7200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049403-IXFH24N90P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 7200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N90P - 1049403-IXFH24N90P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N90P
1049403-IXFH24N90P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N90P 1049403-IXFH24N90P
Manufacturer: IXYS Win Source Part Number: 1049403-IXFH24N90P Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 660W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXFH) Dimension: TO-247-3 Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 6.5V @ 1mA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 7200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 420 mOhm @ 12A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049403-IXFH24N90P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 660W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXFH)
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 6.5V @ 1mA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 7200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 420 mOhm @ 12A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IXFH24N90P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFH24N90P-ND
Single FETs, MOSFETs IXFH24N90P-ND
N-Channel 900V 24A (Tc) 660W (Tc) Through Hole TO-247AD (IXFH)

N-Channel 900V 24A (Tc) 660W (Tc) Through Hole TO-247AD (IXFH)

Buy Now Datasheet
Transistor - 32417692 - Radwell International
Willingboro, NJ, United States
Transistor
32417692
Transistor 32417692
N CHANNEL POLAR POWER MOSFET, HIPERFET, 900V, 24A, TO247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.42OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL POLAR POWER MOSFET, HIPERFET, 900V, 24A, TO247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:900V, CONTINUOUS DRAIN CURRENT ID:24A, ON RESISTANCE RDS(ON):0.42OHM, TRANSISTOR MOUNTING:THROUGH HOLE, PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH24N90P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH24N90P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH24N90P
MOSFET N-CH 900V 24A TO247AD

MOSFET N-CH 900V 24A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PolarHV HiPerFETs 500V-1.2Kv Red Rds

MOSFET PolarHV HiPerFETs 500V-1.2Kv Red Rds

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049403-IXFH24N90P IXFH24N90P-ND 32417692 IXFH24N90P IXFH24N90P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH24N90P Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 900 volts
PD 660000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers