Vishay Precision Group Single FETs, MOSFETs IRFZ14PBF

Description
N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ14PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ14PBF-ND
Single FETs, MOSFETs IRFZ14PBF-ND
N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

N-Channel 60V 10A (Tc) 43W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 5411685 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411685
MOSFETs 5411685
MOSFET N-Channel 60V 10A TO220AB

MOSFET N-Channel 60V 10A TO220AB

Supplier's Site
MOSFETs - 1780819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780819
MOSFETs 1780819
MOSFET N-Channel 60V 10A TO220AB

MOSFET N-Channel 60V 10A TO220AB

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ14PBF - 069618-IRFZ14PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ14PBF
069618-IRFZ14PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ14PBF 069618-IRFZ14PBF
Manufacturer: Vishay Win Source Part Number: 069618-IRFZ14PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 069618-IRFZ14PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 10A MOSFET Transistor
278-IRFZ14PBF
N-Channel 60V 10A MOSFET Transistor 278-IRFZ14PBF
N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ14PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 10A, 200mR, TO-220AB Product overview: IRFZ14PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ14PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ14PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ14PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ14PBF
MOSFET N-CH 60V 10A TO220AB

MOSFET N-CH 60V 10A TO220AB

Supplier's Site
Transistor - 36347342 - Radwell International
Willingboro, NJ, United States
Transistor
36347342
Transistor 36347342
MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:10A, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:60V, CONTINUOUS DRAIN CURRENT ID:10A, ON RESISTANCE RDS(ON):0.2OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet
Mosfet, N Channel, 60V, 10A, To-220Ab-3; Channel Type Vishay - 63J7108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 10A, To-220Ab-3; Channel Type Vishay
63J7108
Mosfet, N Channel, 60V, 10A, To-220Ab-3; Channel Type Vishay 63J7108
MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 10A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFZ14PBF-ND 5411685 069618-IRFZ14PBF 278-IRFZ14PBF IRFZ14PBF 36347342 IRFZ14PBF 63J7108
Product Name Single FETs, MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ14PBF N-Channel 60V 10A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor MOSFET Mosfet, N Channel, 60V, 10A, To-220Ab-3; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; To-220ab TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
MOSFET Operating Mode Enhancement
Number of units in IC 1
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
3 suppliers
100V 75A MOSFET Transistor - 278-AUIRFS4310TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
5 suppliers