Zilog 600V 70A 190W IGBT Transistor IXGH30N60B2D1

Description
IGBT 600V 70A 190W TO247AD Product overview: IXGH30N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 70A 190W TO247AD Product overview: IXGH30N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60B2D1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 70A 190W IGBT Transistor
279-IXGH30N60B2D1
600V 70A 190W IGBT Transistor 279-IXGH30N60B2D1
IGBT 600V 70A 190W TO247AD Product overview: IXGH30N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60B2D1 can be used for catalog matching and distributor lookup.

IGBT 600V 70A 190W TO247AD Product overview: IXGH30N60B2D1 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A, 190W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 70A, 190W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH30N60B2D1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IXGH30N60B2D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH30N60B2D1-ND
Single IGBTs IXGH30N60B2D1-ND
IGBT PT 600V 70A 190W Through Hole TO-247AD

IGBT PT 600V 70A 190W Through Hole TO-247AD

Buy Now Datasheet
IGBTs - Single - IXGH30N60B2D1 - 1049598-IXGH30N60B2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH30N60B2D1
1049598-IXGH30N60B2D1
IGBTs - Single - IXGH30N60B2D1 1049598-IXGH30N60B2D1
Manufacturer: IXYS Win Source Part Number: 1049598-IXGH30N60B2D 1 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Input Type: Standard Gate Charge: 66nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 70A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 190W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 24A Total Switching Energy(Ets): 320μJ (off) Turn-on and Turn-off delay time: 13ns/110ns Testing Conditions: 400V, 24A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control

Manufacturer: IXYS
Win Source Part Number: 1049598-IXGH30N60B2D1
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Input Type: Standard
Gate Charge: 66nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 70A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 190W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 24A
Total Switching Energy(Ets): 320μJ (off)
Turn-on and Turn-off delay time: 13ns/110ns
Testing Conditions: 400V, 24A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXGH30N60B2D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH30N60B2D1
Discrete Semiconductor Products - Transistors - IGBTs IXGH30N60B2D1
IGBT 600V 70A 190W TO247AD

IGBT 600V 70A 190W TO247AD

Supplier's Site
Transistor - 123788609 - Radwell International
Willingboro, NJ, United States
Transistor
123788609
Transistor 123788609
TRANSISTOR, HIPERFAST IGBT, 3PIN, THROUGH HOLE, 30 AMPS, 600V. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, HIPERFAST IGBT, 3PIN, THROUGH HOLE, 30 AMPS, 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-IXGH30N60B2D1 IXGH30N60B2D1-ND 1049598-IXGH30N60B2D1 IXGH30N60B2D1 123788609
Product Name 600V 70A 190W IGBT Transistor Single IGBTs IGBTs - Single - IXGH30N60B2D1 Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3 TO-247; SOT3; TO-247AD (IXGH)
Packing Method Tube Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data