Insulated Gate Bipolar Transistor, 23A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC30UPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 23A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 23A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UPBF can be used for catalog matching and distributor lookup.
IGBT 600V 23A 100W Through Hole TO-220AB
ULTRAFAST SPEED IGBT
SINGLE IGBT, 600V, 23A; DC Collector Current:23A; Collector Emitter Saturation Voltage Vce(on):2.52V; Power Dissipation Pd:100W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes
IGBT Transistors 600V ULTRAFAST 8-60KHZ DSCRETE IGBT
600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-220AB PACKAGE
IGBT, SINGLE TRANSISTOR, 600 V, 23 A, 100 W, THROUGH HOLE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 23A 100W TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4BC30UPBF | IRG4BC30UPBF-ND | IRG4BC30UPBF | 63J7491 | IRG4BC30UPBF | 70017064 | 66783671 | IRG4BC30UPBF |
| Product Name | N-Channel 23A 600V IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single Igbt, 600V, 23A; Dc Collector Current Infineon | IGBT Transistors | 600V ULTRAFAST 8-60 KHZ DISCRETE IGBT IN A TO-220AB PACKAGE | IGBT | Single IGBTs |
| PD | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-220; TO-220-3 | TO-3 | TO-220 | TO-220; TO-220-3 |