onsemi Transistor MC14490DWG

Description
HEX CONTACT BOUNCE ELIMINATOR SOIC16, LOGIC TYPE:BOUNCE ELIMINATOR, LOGIC CASE STYLE:SOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:18V, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEX CONTACT BOUNCE ELIMINATOR SOIC16, LOGIC TYPE:BOUNCE ELIMINATOR, LOGIC CASE STYLE:SOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:18V, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18700267 - Radwell International
Willingboro, NJ, United States
Transistor
18700267
Transistor 18700267
HEX CONTACT BOUNCE ELIMINATOR SOIC16, LOGIC TYPE:BOUNCE ELIMINATOR, LOGIC CASE STYLE:SOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:18V, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEX CONTACT BOUNCE ELIMINATOR SOIC16, LOGIC TYPE:BOUNCE ELIMINATOR, LOGIC CASE STYLE:SOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY VOLTAGE MAX:18V, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE MAX:125°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18700267
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF2965-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 18 dB
View Details
4 suppliers
FETs - Single - AUIRFSL8405 - 737056-AUIRFSL8405 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 163000 milliwatts
View Details
5 suppliers