IGBT 600V 16A 60W Surface Mount D2PAK
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 16A I(C), 600V V(BR)CES, N-CHANNEL, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
IGBT 600V 16A 60W D2PAK
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4BC20FD-SPBF-ND | 17536401 | IRG4BC20FD-SPBF |
| Product Name | Single IGBTs | Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |