onsemi Transistor MC14536BDWR2G

Description
(PRICE/TC),BINARY RIPPLE COUNTER, 24BIT, WSOIC-16, LOGIC FAMILY / BASE NUMBER:MC14536B, COUNTER TYPE:RIPPLE CARRY BINARY, CLOCK FREQUENCY:5MHZ, COUNT MAXIMUM:16777215, LOGIC CASE STYLE:WSOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC),BINARY RIPPLE COUNTER, 24BIT, WSOIC-16, LOGIC FAMILY / BASE NUMBER:MC14536B, COUNTER TYPE:RIPPLE CARRY BINARY, CLOCK FREQUENCY:5MHZ, COUNT MAXIMUM:16777215, LOGIC CASE STYLE:WSOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 48605221 - Radwell International
Willingboro, NJ, United States
Transistor
48605221
Transistor 48605221
(PRICE/TC),BINARY RIPPLE COUNTER, 24BIT, WSOIC-16, LOGIC FAMILY / BASE NUMBER:MC14536B, COUNTER TYPE:RIPPLE CARRY BINARY, CLOCK FREQUENCY:5MHZ, COUNT MAXIMUM:16777215, LOGIC CASE STYLE:WSOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),BINARY RIPPLE COUNTER, 24BIT, WSOIC-16, LOGIC FAMILY / BASE NUMBER:MC14536B, COUNTER TYPE:RIPPLE CARRY BINARY, CLOCK FREQUENCY:5MHZ, COUNT MAXIMUM:16777215, LOGIC CASE STYLE:WSOIC, NO. OF PINS:16PINS, SUPPLY VOLTAGE MIN:3V, SUPPLY ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 48605221
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB3806 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details