Infineon Technologies AG Single FETs, MOSFETs IRLR3410TRPBF

Description
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet
Description
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRLR3410PBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3410PBFDKR-ND
Single FETs, MOSFETs IRLR3410PBFDKR-ND
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3410PBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3410PBFTR-ND
Single FETs, MOSFETs IRLR3410PBFTR-ND
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - IRLR3410PBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLR3410PBFCT-ND
Single FETs, MOSFETs IRLR3410PBFCT-ND
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
100V 17A DPAK MOSFET Transistor
278-IRLR3410TRPBF
100V 17A DPAK MOSFET Transistor 278-IRLR3410TRPBF
MOSFET N-CH 100V 17A DPAK Product overview: IRLR3410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3410TRPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 17A DPAK Product overview: IRLR3410TRPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLR3410TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 8303379P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303379P
MOSFETs 8303379P
HEXFET N-Ch MOSFET 17A 100V DPAK

HEXFET N-Ch MOSFET 17A 100V DPAK

Supplier's Site
MOSFETs - 8303379 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8303379
MOSFETs 8303379
HEXFET N-Ch MOSFET 17A 100V DPAK

HEXFET N-Ch MOSFET 17A 100V DPAK

Supplier's Site
MOSFETs - 1785089 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1785089
MOSFETs 1785089
HEXFET N-Ch MOSFET 17A 100V DPAK

HEXFET N-Ch MOSFET 17A 100V DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRPBF - 017797-IRLR3410TRPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRPBF
017797-IRLR3410TRPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRPBF 017797-IRLR3410TRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017797-IRLR3410TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 79W (Tc) Family Name: IRLR3410 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 34nC @ 5V Max Input Capacitance: 800pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): FQD19N10TM_NL; FQD19N10L; FQD19N10TM_F080; Introduction Date: May 02, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017797-IRLR3410TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 79W (Tc)
Family Name: IRLR3410
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 34nC @ 5V
Max Input Capacitance: 800pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 105 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): FQD19N10TM_NL; FQD19N10L; FQD19N10TM_F080;
Introduction Date: May 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLR3410TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLR3410TRPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLR3410TRPBF
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site
Single FETs, MOSFETs - IRLR3410TRPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLR3410TRPBF
Single FETs, MOSFETs IRLR3410TRPBF
MOSFET N-CH 100V 17A DPAK

MOSFET N-CH 100V 17A DPAK

Supplier's Site Datasheet
Transistor - 66777698 - Radwell International
Willingboro, NJ, United States
Transistor
66777698
Transistor 66777698
(PRICE/TC) N CHANNEL MOSFET, 100V, 17A, D-PAK, TRANSISTOR POLARITY:N, CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.105OHM, TRANSISTOR MOUNTING:SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 100V, 17A, D-PAK, TRANSISTOR POLARITY:N, CHANNEL; DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.105OHM, TRANSISTOR MOUNTING:SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLR3410TRPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLR3410TRPBF
100V 17A 79W 105mΩ@10V,10A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

100V 17A 79W 105mΩ@10V,10A 2V@250uA N Channel TO-252-2(DPAK) MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 100V, 17A, D-Pak; Channel Type Infineon - 63J7648 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 17A, D-Pak; Channel Type Infineon
63J7648
N Channel Mosfet, 100V, 17A, D-Pak; Channel Type Infineon 63J7648
N CHANNEL MOSFET, 100V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 17A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V 1 N-CH HEXFET 105mOhms 22.7nC

MOSFET 100V 1 N-CH HEXFET 105mOhms 22.7nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRLR3410PBFDKR-ND 278-IRLR3410TRPBF 8303379P 8303379 017797-IRLR3410TRPBF IRLR3410TRPBF IRLR3410TRPBF 66777698 IRLR3410TRPBF 63J7648 IRLR3410TRPBF
Product Name Single FETs, MOSFETs 100V 17A DPAK MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR3410TRPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 100V, 17A, D-Pak; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) TO-252 (DPAK); TO-252 TO-252 (DPAK); Dpak (to-252) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK) TO-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts
PD 52 milliwatts 79000 milliwatts 79000 milliwatts 79000 milliwatts
Unlock Full Specs
to access all available technical data