Insulated Gate Bipolar Transistor
Insulated Gate Bipolar Transistor
IGBT 600V 32A 140W Surface Mount D2PAK
Insulated Gate Bipolar Transistor Product overview: IRGS4620DPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGS4620DPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 921537-IRGS4620DPBF
Operating Temperature Range: -40°C ~ 175°C (TJ)
Features: IGBT - 600 V 32 A 140 W Surface Mount D2PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT, SINGLE, 1.55V, 32A, TO-263AB, DC COLLECTOR CURRENT:32A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.55V, POWER DISSIPATION PD:140W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:175°C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT, SINGLE, 1.55V, 32A, TO-263AB; Continuous Collector Current:32A; Collector Emitter Saturation Voltage:1.55V; Power Dissipation:140W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes
IGBT WITH RECOVERY DIODE
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRGS4620DPBF | IRGS4620DPBF-ND | 279-IRGS4620DPBF | 921537-IRGS4620DPBF | 108070441 | 43X7287 | IRGS4620DPBF |
| Product Name | Single IGBTs | IGBT Transistor | IGBTs - Single - IRGS4620DPBF | IGBT | Igbt, Single, 1.55V, 32A, To-263Ab; Continuous Collector Current Infineon | Discrete Semiconductor Products - Transistors - IGBTs | |
| Package Type | D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-3; TO-263 |