Manufacturer: IXYS
Win Source Part Number: 083268-IXDN55N120D1
Mounting: Chassis Mount
Configuration: Single
Input: Standard
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 3.3nF @ 25V
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-227B
Maximum Current Collector: 100A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Collector Cut-off Current(Max): 3.8mA
Maximum Power Dissipation: 450W
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 55A
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IGBT Module NPT Single 1200V 100A 450W Chassis Mount SOT-227B
IGBT, N-CH, 1.2KV, 100A, SOT-227B; TRANSISTOR POLARITY:N CHANNEL; DC COLLECTOR CURRENT:100A; COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.3V; POWER DISSIPATION PD:450W; COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV; TRANSISTOR CASE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IGBT Transistors 55 Amps 1200V
IGBT MOD 1200V 100A 450W SOT227B
| Win Source Electronics | DigiKey | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | RF Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 083268-IXDN55N120D1 | IXDN55N120D1-ND | 73943815 | IXDN55N120D1 | IXDN55N120D1 |
| Product Name | IGBTs - Modules - IXDN55N120D1 | IGBT Modules | Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.8 volts |