N-Channel 500V 2.4A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak
N-Channel MOSFET, 500V, 2.4A, 3R, DPAK, Surface Mount Product overview: IRFR420PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, SMD, 500V, 2.4A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 500V, 2.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR420PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 017688-IRFR420PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 42W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 2.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 360pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3 Ohm @ 1.4A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Single N-Channel 500 V 3 Ohms Surface Mount Power Mosfet - TO-252
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:2.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 500V 2.4A DPAK
MOSFET N-CH 500V HEXFET MOSFET D-PAK
N CHANNEL MOSFET, 500V, 2.4A, D-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:2.4A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):3OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFR420PBF-ND | 278-IRFR420PBF | 017688-IRFR420PBF | 880-IRFR420PBF | 63J6984 | IRFR420PBF | IRFR420PBF | 16342041 |
| Product Name | Single FETs, MOSFETs | N-Channel SMD 500V 2.4A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR420PBF | Single N-Channel 500 V 3 Ohms Surface Mount Power Mosfet - TO-252 | N Channel Mosfet, 500V, 2.4A, D-Pak; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Transistor |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; TO-252 (DPAK); D-Pak | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| PD | 2500 milliwatts | 2500 to 42000 milliwatts | 42000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||
| V(BR)DSS | 500 volts | 500 volts |