Infineon Technologies AG 1200V 29A IGBT Transistor IRGPH40F

Description
IGBT FAST 1200V 29A TO-247AC Product overview: IRGPH40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 29A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 29A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPH40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT FAST 1200V 29A TO-247AC Product overview: IRGPH40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 29A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 29A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPH40F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 29A IGBT Transistor
279-IRGPH40F
1200V 29A IGBT Transistor 279-IRGPH40F
IGBT FAST 1200V 29A TO-247AC Product overview: IRGPH40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 29A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 29A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPH40F can be used for catalog matching and distributor lookup.

IGBT FAST 1200V 29A TO-247AC Product overview: IRGPH40F from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 29A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 29A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRGPH40F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRGPH40F-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRGPH40F-ND
Single IGBTs IRGPH40F-ND
IGBT 1200V 29A 160W Through Hole TO-247AC

IGBT 1200V 29A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRGPH40F - 1188391-IRGPH40F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRGPH40F
1188391-IRGPH40F
IGBTs - Single - IRGPH40F 1188391-IRGPH40F
Manufacturer: Infineon Technologies Win Source Part Number: 1188391-IRGPH40F Packaging: Bulk Mounting Style: Through Hole Input Type: Standard Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 29A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Maximum Power: 160W Vce(on) (Maximum) at Vge, Ic: 3.3V at 15V, 17A

Manufacturer: Infineon Technologies
Win Source Part Number: 1188391-IRGPH40F
Packaging: Bulk
Mounting Style: Through Hole
Input Type: Standard
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 29A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 3.3V at 15V, 17A

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - IRGPH40F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRGPH40F
Discrete Semiconductor Products - Transistors - IGBTs IRGPH40F
IGBT FAST 1200V 29A TO-247AC

IGBT FAST 1200V 29A TO-247AC

Supplier's Site
Transistor - 98826135 - Radwell International
Willingboro, NJ, United States
Transistor
98826135
Transistor 98826135
IGBT 1200V 29A 160W THROUGH HOLE TO-247AC . FREE 2 YEAR RADWELL WARRANTY

IGBT 1200V 29A 160W THROUGH HOLE TO-247AC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-IRGPH40F IRGPH40F-ND 1188391-IRGPH40F IRGPH40F 98826135
Product Name 1200V 29A IGBT Transistor Single IGBTs IGBTs - Single - IRGPH40F Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data