Infineon Technologies AG MOSFETs IRFR2405TRLPBF

Description
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFR2405TRLPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
 - IRFR2405TRLPBF - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Power Field-Effect Transistor, 30A I(D), 55V, 0.016ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252AA

Supplier's Site Datasheet
MOSFETs - 2583984 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583984
MOSFETs 2583984
INFINEON MOSFET IRFR2405TRLPBF

INFINEON MOSFET IRFR2405TRLPBF

Supplier's Site
MOSFETs - 2583984P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583984P
MOSFETs 2583984P
INFINEON MOSFET IRFR2405TRLPBF

INFINEON MOSFET IRFR2405TRLPBF

Supplier's Site
MOSFETs - 2583983 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583983
MOSFETs 2583983
INFINEON MOSFET IRFR2405TRLPBF

INFINEON MOSFET IRFR2405TRLPBF

Supplier's Site
Singapore, Singapore
55V 56A DPAK MOSFET Transistor
278-IRFR2405TRLPBF
55V 56A DPAK MOSFET Transistor 278-IRFR2405TRLPBF
MOSFET N-CH 55V 56A DPAK Product overview: IRFR2405TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2405TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 56A DPAK Product overview: IRFR2405TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 56A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 56A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR2405TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRLPBF - 069538-IRFR2405TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRLPBF
069538-IRFR2405TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRLPBF 069538-IRFR2405TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069538-IRFR2405TRLPB F Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 56A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 2430pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 34A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069538-IRFR2405TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 2430pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 34A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFR2405TRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFR2405TRLPBFCT-ND
Single FETs, MOSFETs 448-IRFR2405TRLPBFCT-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFR2405TRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFR2405TRLPBFDKR-ND
Single FETs, MOSFETs 448-IRFR2405TRLPBFDKR-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Single FETs, MOSFETs - 448-IRFR2405TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFR2405TRLPBFTR-ND
Single FETs, MOSFETs 448-IRFR2405TRLPBFTR-ND
N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

N-Channel 55V 56A (Tc) 110W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Mosfet, N-Ch, 55V, 56A, To-252; Transistor Polarity Infineon - 49AC0311 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 56A, To-252; Transistor Polarity Infineon
49AC0311
Mosfet, N-Ch, 55V, 56A, To-252; Transistor Polarity Infineon 49AC0311
MOSFET, N-CH, 55V, 56A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 55V, 56A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:56A; Drain Source Voltage Vds:55V; On Resistance Rds(on):0.0118ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 108088281 - Radwell International
Willingboro, NJ, United States
Transistor
108088281
Transistor 108088281
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 55V, 0.016OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR2405TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR2405TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR2405TRLPBF
MOSFET N-CH 55V 56A DPAK

MOSFET N-CH 55V 56A DPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 56A 16mOhm 70nC

MOSFET MOSFT 55V 56A 16mOhm 70nC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR2405TRLPBF 2583984 278-IRFR2405TRLPBF 069538-IRFR2405TRLPBF 448-IRFR2405TRLPBFCT-ND 49AC0311 108088281 IRFR2405TRLPBF IRFR2405TRLPBF
Product Name MOSFETs 55V 56A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR2405TRLPBF Single FETs, MOSFETs Mosfet, N-Ch, 55V, 56A, To-252; Transistor Polarity Infineon Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0160 ohms 0.0118 ohms
Package Type DPAK TO-252 (DPAK); TO-252 Tape & Reel (TR) SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data