onsemi Transistor MC74ACT245DWG

Description
OCTAL BUS TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT245, LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OCTAL BUS TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT245, LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 18699926 - Radwell International
Willingboro, NJ, United States
Transistor
18699926
Transistor 18699926
OCTAL BUS TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT245, LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OCTAL BUS TRANSCEIVER, SOIC-20, LOGIC FAMILY / BASE NUMBER:74ACT245, LOGIC DEVICE TYPE:TRANSCEIVER, BIDIRECTIONAL, LOGIC CASE STYLE:SOIC, NO. OF PINS:20PINS, SUPPLY VOLTAGE MIN:4.5V, SUPPLY VOLTAGE MAX:5.5V, LOGIC IC FAMILY:74ACT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 18699926
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS3607-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details