Infineon Technologies AG 600V 60A 160W IGBT Transistor IRG4BC40S

Description
IGBT 600V 60A 160W TO220AB Product overview: IRG4BC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 60A 160W TO220AB Product overview: IRG4BC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A 160W IGBT Transistor
279-IRG4BC40S
600V 60A 160W IGBT Transistor 279-IRG4BC40S
IGBT 600V 60A 160W TO220AB Product overview: IRG4BC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40S can be used for catalog matching and distributor lookup.

IGBT 600V 60A 160W TO220AB Product overview: IRG4BC40S from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC40S - 069638-IRG4BC40S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC40S
069638-IRG4BC40S
IGBTs - Single - IRG4BC40S 069638-IRG4BC40S
Manufacturer: Infineon Technologies Win Source Part Number: 069638-IRG4BC40S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 60A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 120A Collector-emitter saturation voltage(Max): 1.5V @ 15V, 31A Total Switching Energy(Ets): 450μJ (on), 6.5mJ (off) Turn-on and Turn-off delay time: 22ns/650ns Testing Conditions: 480V, 31A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069638-IRG4BC40S
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 120A
Collector-emitter saturation voltage(Max): 1.5V @ 15V, 31A
Total Switching Energy(Ets): 450μJ (on), 6.5mJ (off)
Turn-on and Turn-off delay time: 22ns/650ns
Testing Conditions: 480V, 31A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Transistor - 21661331 - Radwell International
Willingboro, NJ, United States
Transistor
21661331
Transistor 21661331
DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INSULATED GATE BIPOLAR TRANSISTOR, 60A I(C), 600V V(BR)CES, N-CHANNEL, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number 279-IRG4BC40S 069638-IRG4BC40S 21661331
Product Name 600V 60A 160W IGBT Transistor IGBTs - Single - IRG4BC40S Transistor
PD 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data