Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS11N50APBF IRFS11N50APBF

Description
Manufacturer: Vishay Win Source Part Number: 128460-IRFS11N50APBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1423pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128460-IRFS11N50APBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1423pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS11N50APBF - 128460-IRFS11N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS11N50APBF
128460-IRFS11N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS11N50APBF 128460-IRFS11N50APBF
Manufacturer: Vishay Win Source Part Number: 128460-IRFS11N50APBF Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52nC @ 10V Max Input Capacitance: 1423pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128460-IRFS11N50APBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 1423pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 520 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFS11N50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS11N50APBF-ND
Single FETs, MOSFETs IRFS11N50APBF-ND
N-Channel 500V 11A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 500V 11A (Tc) 170W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
MOSFETs - 1808349 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808349
MOSFETs 1808349
N channel ;VBRDSS 500 V; RDSon 520 mOh

N channel ;VBRDSS 500 V; RDSon 520 mOh

Supplier's Site
MOSFETs - 1808783 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808783
MOSFETs 1808783
N channel ;VBRDSS 500 V; RDSon 520 mOh

N channel ;VBRDSS 500 V; RDSon 520 mOh

Supplier's Site
MOSFETs - 1808783P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1808783P
MOSFETs 1808783P
N channel ;VBRDSS 500 V; RDSon 520 mOh

N channel ;VBRDSS 500 V; RDSon 520 mOh

Supplier's Site
Singapore, Singapore
N-Channel 500V 11A MOSFET Transistor
278-IRFS11N50APBF
N-Channel 500V 11A MOSFET Transistor 278-IRFS11N50APBF
500V 11A N-Channel MOSFET, 520mR Rds On, D2PAK Product overview: IRFS11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS11N50APBF can be used for catalog matching and distributor lookup.

500V 11A N-Channel MOSFET, 520mR Rds On, D2PAK Product overview: IRFS11N50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS11N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET D2-PA

MOSFET N-CH 500V HEXFET MOSFET D2-PA

Buy Now Datasheet
Transistor - 16342229 - Radwell International
Willingboro, NJ, United States
Transistor
16342229
Transistor 16342229
N CHANNEL MOSFET, 500V, 11A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 500V, 11A, D2-PAK; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:11A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS11N50APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS11N50APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS11N50APBF
MOSFET N-CH 500V 11A D2PAK

MOSFET N-CH 500V 11A D2PAK

Supplier's Site
Mosfet Transistor, N Channel, 11 A, 500 V, 520 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2646 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 11 A, 500 V, 520 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2646
Mosfet Transistor, N Channel, 11 A, 500 V, 520 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2646
MOSFET Transistor, N Channel, 11 A, 500 V, 520 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 11 A, 500 V, 520 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 128460-IRFS11N50APBF IRFS11N50APBF-ND 1808349 278-IRFS11N50APBF IRFS11N50APBF 16342229 IRFS11N50APBF 38K2646
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS11N50APBF Single FETs, MOSFETs MOSFETs N-Channel 500V 11A MOSFET Transistor MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 11 A, 500 V, 520 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 170000 milliwatts 170000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBT Transistors - AIHD15N60RATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers