MOSFET N-CH 75V 56A IPAK Product overview: IRFU3607PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3607PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017723-IRFU3607PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 140W (Tc)
Family Name: IRFU3607
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 56A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 3070pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): AP94T07GJ-HF; STB140NF75-1; IRFR3607PBF; IRFR3607TRPBF;
Introduction Date: March 04, 2008
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
N-Channel 75V 56A (Tc) 140W (Tc) Through Hole IPAK (TO-251AA)
Power Field-Effect Transistor, 80A I(D), 75V, 0.009ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-251AA
MOSFET N-Channel 75V 80A HEXFET IPAK
MOSFET N-Channel 75V 80A HEXFET IPAK
MOSFET N-CH 75V 56A IPAK
MOSFET N-CH 75V 56A IPAK
MOSFET TRANSISTOR, N CHANNEL, 56 A, 75 V, 7.34 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET MOSFT 75V 80A 9.0mOhm 56nC Qg
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFU3607PBF | 017723-IRFU3607PBF | IRFU3607PBF-ND | IRFU3607PBF | 6887134 | IRFU3607PBF | IRFU3607PBF | 66783495 | IRFU3607PBF |
| Product Name | 75V 56A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3607PBF | Single FETs, MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Transistor | MOSFET | |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | Enhancement | |||||||
| V(BR)DSS | 75 volts | 75 volts | 75 volts | ||||||
| PD | 140 milliwatts | 140000 milliwatts | 140000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |