Vishay Precision Group 5300V DIP Bipolar Transistor LH1518AT

Description
Transistor Output SSR, 1-Channel, 5300V Isolation, DIP-6 Product overview: LH1518AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1518AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Transistor Output SSR, 1-Channel, 5300V Isolation, DIP-6 Product overview: LH1518AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1518AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5300V DIP Bipolar Transistor
183-LH1518AT
5300V DIP Bipolar Transistor 183-LH1518AT
Transistor Output SSR, 1-Channel, 5300V Isolation, DIP-6 Product overview: LH1518AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1518AT can be used for catalog matching and distributor lookup.

Transistor Output SSR, 1-Channel, 5300V Isolation, DIP-6 Product overview: LH1518AT from Vishay is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5300V, DIP, Bipolar Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-LH1518AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16348017 - Radwell International
Willingboro, NJ, United States
Transistor
16348017
Transistor 16348017
SSR, MOSFET, 250V, 155MA, CONTACT FORM:SPST-NO (1 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:250V, LOAD CURRENT:155MA, MOSFET RELAY PACKAGE STYLE:DIP-6, RELAY MOUNTING:THROUGH HOLE, RELAY TERMINALS:PC PIN, ISOLATION VOLTAGE:5.3KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, MOSFET, 250V, 155MA, CONTACT FORM:SPST-NO (1 FORM A), LOAD TYPE:AC / DC, LOAD VOLTAGE MAX:250V, LOAD CURRENT:155MA, MOSFET RELAY PACKAGE STYLE:DIP-6, RELAY MOUNTING:THROUGH HOLE, RELAY TERMINALS:PC PIN, ISOLATION VOLTAGE:5.3KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Bipolar RF Transistors RF Transistors
Product Number 183-LH1518AT 16348017
Product Name 5300V DIP Bipolar Transistor Transistor
TJ -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details