Zilog 600V 150A 330W IGBT Transistor IXGH56N60A3

Description
IGBT 600V 150A 330W TO247 Product overview: IXGH56N60A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60A3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 150A 330W TO247 Product overview: IXGH56N60A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60A3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 150A 330W IGBT Transistor
279-IXGH56N60A3
600V 150A 330W IGBT Transistor 279-IXGH56N60A3
IGBT 600V 150A 330W TO247 Product overview: IXGH56N60A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60A3 can be used for catalog matching and distributor lookup.

IGBT 600V 150A 330W TO247 Product overview: IXGH56N60A3 from IXYS / Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A, 330W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 150A, 330W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IXGH56N60A3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IXGH56N60A3 - 1049643-IXGH56N60A3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH56N60A3
1049643-IXGH56N60A3
IGBTs - Single - IXGH56N60A3 1049643-IXGH56N60A3
Manufacturer: IXYS Win Source Part Number: 1049643-IXGH56N60A3 Packaging: Tube/Rail Mounting: Through Hole IGBT Type: PT Input Type: Standard Gate Charge: 140nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD (IXGH) Maximum Current Collector: 150A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 330W Pulsed Collector Current: 370A Collector-emitter saturation voltage(Max): 1.35V @ 15V, 44A Total Switching Energy(Ets): 1mJ (on), 3.75mJ (off) Turn-on and Turn-off delay time: 26ns/310ns Testing Conditions: 480V, 44A, 5 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: IXYS
Win Source Part Number: 1049643-IXGH56N60A3
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: PT
Input Type: Standard
Gate Charge: 140nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXGH)
Maximum Current Collector: 150A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 330W
Pulsed Collector Current: 370A
Collector-emitter saturation voltage(Max): 1.35V @ 15V, 44A
Total Switching Energy(Ets): 1mJ (on), 3.75mJ (off)
Turn-on and Turn-off delay time: 26ns/310ns
Testing Conditions: 480V, 44A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - IXGH56N60A3-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXGH56N60A3-ND
Single IGBTs IXGH56N60A3-ND
IGBT PT 600V 150A 330W Through Hole TO-247AD

IGBT PT 600V 150A 330W Through Hole TO-247AD

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Modules
IXGH56N60A3
IGBT Modules IXGH56N60A3
IGBT Modules GenX3 600V IGBTs

IGBT Modules GenX3 600V IGBTs

Buy Now Datasheet
IGBT - 124154519 - Radwell International
Willingboro, NJ, United States
IGBT, 600V, 56A, 330W, TO-247. FREE 2 YEAR RADWELL WARRANTY

IGBT, 600V, 56A, 330W, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IXGH56N60A3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXGH56N60A3
Discrete Semiconductor Products - Transistors - IGBTs IXGH56N60A3
IGBT 600V 150A 330W TO247

IGBT 600V 150A 330W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IXGH56N60A3 1049643-IXGH56N60A3 IXGH56N60A3-ND IXGH56N60A3 124154519 IXGH56N60A3
Product Name 600V 150A 330W IGBT Transistor IGBTs - Single - IXGH56N60A3 Single IGBTs IGBT Modules IGBT Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247AD (IXGH) TO-247; TO-247-3
Packing Method Tube Rail; Tube; Tube/Rail Tube Tube; Tube
Unlock Full Specs
to access all available technical data