Infineon Technologies AG IGBTs - Single - IRG4BC20WPBF IRG4BC20WPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188232-IRG4BC20WPBF Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 60μJ (on), 80μJ (off) Input Type: Standard Gate Charge: 26nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 6.5A Td (on/off) at 25°C: 22ns/110ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188232-IRG4BC20WPBF Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 60μJ (on), 80μJ (off) Input Type: Standard Gate Charge: 26nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 6.5A Td (on/off) at 25°C: 22ns/110ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4BC20WPBF - 1188232-IRG4BC20WPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20WPBF
1188232-IRG4BC20WPBF
IGBTs - Single - IRG4BC20WPBF 1188232-IRG4BC20WPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188232-IRG4BC20WPBF Packaging: Tube Mounting Style: Through Hole Current - Collector Pulsed (Icm): 52A Switching Energy: 60μJ (on), 80μJ (off) Input Type: Standard Gate Charge: 26nC Test Condition: 480V, 6.5A, 50Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 13A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Maximum Power: 60W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 6.5A Td (on/off) at 25°C: 22ns/110ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188232-IRG4BC20WPBF
Packaging: Tube
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 52A
Switching Energy: 60μJ (on), 80μJ (off)
Input Type: Standard
Gate Charge: 26nC
Test Condition: 480V, 6.5A, 50Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 13A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 60W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 6.5A
Td (on/off) at 25°C: 22ns/110ns

Buy Now
Single IGBTs - IRG4BC20WPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20WPBF-ND
Single IGBTs IRG4BC20WPBF-ND
IGBT 600V 13A 60W Through Hole TO-220AB

IGBT 600V 13A 60W Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 13A 60W IGBT Transistor
279-IRG4BC20WPBF
600V 13A 60W IGBT Transistor 279-IRG4BC20WPBF
IGBT 600V 13A 60W TO220AB Product overview: IRG4BC20WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20WPBF can be used for catalog matching and distributor lookup.

IGBT 600V 13A 60W TO220AB Product overview: IRG4BC20WPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 13A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 13A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20WPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT - 66783639 - Radwell International
Willingboro, NJ, United States
SINGLE IGBT, 600V, 13A, DC COLLECTOR CURRENT:13A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.55V, POWER DISSIPATION PD:60W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 600V, 13A, DC COLLECTOR CURRENT:13A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):2.55V, POWER DISSIPATION PD:60W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:600V, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150/C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - IRG4BC20WPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC20WPBF
Single IGBTs IRG4BC20WPBF
IGBT 600V 13A 60W TO220AB

IGBT 600V 13A 60W TO220AB

Supplier's Site Datasheet
Single Igbt, 600V, 13A; Continuous Collector Current Infineon - 63J7483 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 13A; Continuous Collector Current Infineon
63J7483
Single Igbt, 600V, 13A; Continuous Collector Current Infineon 63J7483
SINGLE IGBT, 600V, 13A; Continuous Collector Current:13A; Power Dissipation:60W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 13A; Continuous Collector Current:13A; Power Dissipation:60W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20WPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20WPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20WPBF
IGBT 600V 13A 60W TO220AB

IGBT 600V 13A 60W TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1188232-IRG4BC20WPBF IRG4BC20WPBF-ND 279-IRG4BC20WPBF 66783639 IRG4BC20WPBF 63J7483 IRG4BC20WPBF
Product Name IGBTs - Single - IRG4BC20WPBF Single IGBTs 600V 13A 60W IGBT Transistor IGBT Single IGBTs Single Igbt, 600V, 13A; Continuous Collector Current Infineon Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data