Powerex, Inc. Transistor KR221K75

Description
TRANSISTOR MODULE, 3POLE. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR MODULE, 3POLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 102052873 - Radwell International
Willingboro, NJ, United States
Transistor
102052873
Transistor 102052873
TRANSISTOR MODULE, 3POLE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR MODULE, 3POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 102052873
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details