Zilog FETs - Single - IXTP08N100D2 IXTP08N100D2

Description
Manufacturer: IXYS Win Source Part Number: 1191272-IXTP08N100D2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Depletion Mode Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 800mA Rds On (Maximum) at Id, Vgs: 21Ohm at 400mA, 0V Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 325pF at 25V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1191272-IXTP08N100D2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Depletion Mode Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 800mA Rds On (Maximum) at Id, Vgs: 21Ohm at 400mA, 0V Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 325pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IXTP08N100D2 - 1191272-IXTP08N100D2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IXTP08N100D2
1191272-IXTP08N100D2
FETs - Single - IXTP08N100D2 1191272-IXTP08N100D2
Manufacturer: IXYS Win Source Part Number: 1191272-IXTP08N100D2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET FET Feature: Depletion Mode Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 60W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 800mA Rds On (Maximum) at Id, Vgs: 21Ohm at 400mA, 0V Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 5V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 325pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191272-IXTP08N100D2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 60W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 800mA
Rds On (Maximum) at Id, Vgs: 21Ohm at 400mA, 0V
Gate Charge (Qg) (Maximum) at Vgs: 14.6nC at 5V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 325pF at 25V

Buy Now
Single FETs, MOSFETs - 238-IXTP08N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTP08N100D2-ND
Single FETs, MOSFETs 238-IXTP08N100D2-ND
N-Channel 1000V 800mA (Tc) 60W (Tc) Through Hole TO-220-3

N-Channel 1000V 800mA (Tc) 60W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTP08N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTP08N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTP08N100D2
MOSFET N-CH 1000V 800MA TO220AB

MOSFET N-CH 1000V 800MA TO220AB

Supplier's Site
Transistor - 136206873 - Radwell International
Willingboro, NJ, United States
Transistor
136206873
Transistor 136206873
MOSFET, N-CH, 1KV, 0.8A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 1KV, 0.8A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IXTP08N100D2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTP08N100D2
Single FETs, MOSFETs IXTP08N100D2
MOSFET N-CH 1000V 800MA TO220AB

MOSFET N-CH 1000V 800MA TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS 1000V 800MA

MOSFET N-CH MOSFETS 1000V 800MA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1191272-IXTP08N100D2 238-IXTP08N100D2-ND IXTP08N100D2 136206873 IXTP08N100D2 IXTP08N100D2
Product Name FETs - Single - IXTP08N100D2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Single FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 1000 volts 1000 volts
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBT Transistor - 297-2PS13512E43W35222NOSA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -25 to 55 C (-13 to 131 F)
Package Type Tray
Packing Method Tray
View Details
4 suppliers