Infineon Technologies AG Single IGBTs IRG4PC40KPBF

Description
IGBT 600V 42A 160W Through Hole TO-247AC
Request a Quote Datasheet
Description
IGBT 600V 42A 160W Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4PC40KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4PC40KPBF-ND
Single IGBTs IRG4PC40KPBF-ND
IGBT 600V 42A 160W Through Hole TO-247AC

IGBT 600V 42A 160W Through Hole TO-247AC

Buy Now Datasheet
IGBTs - Single - IRG4PC40KPBF - 1188274-IRG4PC40KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4PC40KPBF
1188274-IRG4PC40KPBF
IGBTs - Single - IRG4PC40KPBF 1188274-IRG4PC40KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188274-IRG4PC40KPBF Packaging: Bulk Mounting Style: Through Hole Current - Collector Pulsed (Icm): 84A Switching Energy: 620μJ (on), 330μJ (off) Input Type: Standard Gate Charge: 120nC Test Condition: 480V, 25A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 42A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Motor Drive & Control, Power Management, Industrial Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Maximum Power: 160W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A Td (on/off) at 25°C: 30ns/140ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188274-IRG4PC40KPBF
Packaging: Bulk
Mounting Style: Through Hole
Current - Collector Pulsed (Icm): 84A
Switching Energy: 620μJ (on), 330μJ (off)
Input Type: Standard
Gate Charge: 120nC
Test Condition: 480V, 25A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 42A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Maximum Power: 160W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A
Td (on/off) at 25°C: 30ns/140ns

Buy Now Datasheet
Singapore, Singapore
600V 42A 160W IGBT Transistor
279-IRG4PC40KPBF
600V 42A 160W IGBT Transistor 279-IRG4PC40KPBF
IGBT 600V 42A 160W TO247AC Product overview: IRG4PC40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 42A 160W TO247AC Product overview: IRG4PC40KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4PC40KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 600V 42A 160W TO247AC - 376-IRG4PC40KPBF - Utmel Electronic Limited
Hong Kong, China
IGBT 600V 42A 160W TO247AC
376-IRG4PC40KPBF
IGBT 600V 42A 160W TO247AC 376-IRG4PC40KPBF
IGBT 600V 42A 160W TO247AC

IGBT 600V 42A 160W TO247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4PC40KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4PC40KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4PC40KPBF
IGBT 600V 42A 160W TO247AC

IGBT 600V 42A 160W TO247AC

Supplier's Site
Transistor - 17503970 - Radwell International
Willingboro, NJ, United States
Transistor
17503970
Transistor 17503970
IGBT SINGLE TRANSISTOR, 42 A, 2.6 V, 160 W, 600 V, TO-247AC, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IGBT SINGLE TRANSISTOR, 42 A, 2.6 V, 160 W, 600 V, TO-247AC, 3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number IRG4PC40KPBF-ND 1188274-IRG4PC40KPBF 279-IRG4PC40KPBF 376-IRG4PC40KPBF IRG4PC40KPBF 17503970
Product Name Single IGBTs IGBTs - Single - IRG4PC40KPBF 600V 42A 160W IGBT Transistor IGBT 600V 42A 160W TO247AC Discrete Semiconductor Products - Transistors - IGBTs Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 Bag
Packing Method Bag Bulk; Bulk Bag Bulk; Bulk Bag
VCES 600 volts
Polarity N-Channel; N-CHANNEL
Unlock Full Specs
to access all available technical data