Infineon Technologies AG MOSFETs IRLU024NPBF

Description
MOSFET N-Channel 55V 17A IPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 55V 17A IPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 5430591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430591
MOSFETs 5430591
MOSFET N-Channel 55V 17A IPAK

MOSFET N-Channel 55V 17A IPAK

Supplier's Site
MOSFETs - 9133803 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133803
MOSFETs 9133803
MOSFET N-Channel 55V 17A IPAK

MOSFET N-Channel 55V 17A IPAK

Supplier's Site
Singapore, Singapore
55V 17A MOSFET Transistor
278-IRLU024NPBF
55V 17A MOSFET Transistor 278-IRLU024NPBF
MOSFET N-CH 55V 17A IPAK Product overview: IRLU024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU024NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A IPAK Product overview: IRLU024NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLU024NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU024NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLU024NPBF-ND
Single FETs, MOSFETs IRLU024NPBF-ND
N-Channel 55V 17A (Tc) 45W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 55V 17A (Tc) 45W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU024NPBF - 017813-IRLU024NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU024NPBF
017813-IRLU024NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU024NPBF 017813-IRLU024NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017813-IRLU024NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Family Name: IRLU024N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 15nC @ 5V Max Input Capacitance: 480pF @ 25V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STD17N06L-1; STD16NF06L-1; STD19NE06L-1; Introduction Date: March 04, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017813-IRLU024NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: IRLU024N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 15nC @ 5V
Max Input Capacitance: 480pF @ 25V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 65 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STD17N06L-1; STD16NF06L-1; STD19NE06L-1;
Introduction Date: March 04, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
N Channel Mosfet, 55V, 17A, Ipak; Channel Type Infineon - 63J7671 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 17A, Ipak; Channel Type Infineon
63J7671
N Channel Mosfet, 55V, 17A, Ipak; Channel Type Infineon 63J7671
N CHANNEL MOSFET, 55V, 17A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 17A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRLU024NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLU024NPBF
Single FETs, MOSFETs IRLU024NPBF
MOSFET N-CH 55V 17A IPAK

MOSFET N-CH 55V 17A IPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLU024NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRLU024NPBF
Single FETs, MOSFETs IRLU024NPBF
IRLU024 - 12V-300V N-CHANNEL POW

IRLU024 - 12V-300V N-CHANNEL POW

Supplier's Site Datasheet
Transistor - 66777790 - Radwell International
Willingboro, NJ, United States
Transistor
66777790
Transistor 66777790
N CHANNEL MOSFET, 55V, 17A, IPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.065OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 55V, 17A, IPAK, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:55V, CONTINUOUS DRAIN CURRENT ID:17A, ON RESISTANCE RDS(ON):0.065OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W - 70017115 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W
70017115
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W 70017115
MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W

MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRLU024NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRLU024NPBF
55V 17A 45W 65mΩ@10V,10A 2V@250uA N Channel TO-251(IPAK) MOSFETs ROHS

55V 17A 45W 65mΩ@10V,10A 2V@250uA N Channel TO-251(IPAK) MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 17A 65mOhm 10nC Log Lvl

MOSFET MOSFT 55V 17A 65mOhm 10nC Log Lvl

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Radwell International Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 5430591 278-IRLU024NPBF IRLU024NPBF-ND 017813-IRLU024NPBF 63J7671 IRLU024NPBF 66777790 70017115 IRLU024NPBF IRLU024NPBF
Product Name MOSFETs 55V 17A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLU024NPBF N Channel Mosfet, 55V, 17A, Ipak; Channel Type Infineon Single FETs, MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 55V;RDS(ON) 0.065Ohm;ID 17A;I-Pak (TO-251AA);PD 45W Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type Ipak (to-251) Tube TO-251-3 Short Leads, IPAK, TO-251AA SOT3; IPAK (TO-251) TO-3 TO-251-3 Short Leads, IPak, TO-251AA I-Pak (TO-251AA) TO-252 (DPAK)
Number of units in IC 1
V(BR)DSS 55 volts 55 volts 55 volts 55 volts 55 volts
Unlock Full Specs
to access all available technical data

Similar Products