Littelfuse, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N100 IXFH6N100

Description
Manufacturer: IXYS Win Source Part Number: 777614-IXFH6N100 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: IXFH6N100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 4.5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2600pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPG50; SiHFPG50-E3; SiHFPG50; IRFPG50PBF; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 777614-IXFH6N100 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: IXFH6N100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 4.5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2600pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPG50; SiHFPG50-E3; SiHFPG50; IRFPG50PBF; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N100 - 777614-IXFH6N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N100
777614-IXFH6N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N100 777614-IXFH6N100
Manufacturer: IXYS Win Source Part Number: 777614-IXFH6N100 Series: HiPerFET Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Family Name: IXFH6N100 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247AD (IXFH) Channel Type Type: N Drain Source Voltage: 1000V Vgs(th) (Maximum) @ Id: 4.5V @ 2.5mA Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2600pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 180W (Tc) Rds On (Maximum) @ Id, Vgs: 2 Ohm @ 500mA, 10V Alternative Parts (Cross-Reference): IRFPG50; SiHFPG50-E3; SiHFPG50; IRFPG50PBF; Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: IXYS
Win Source Part Number: 777614-IXFH6N100
Series: HiPerFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Family Name: IXFH6N100
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247AD (IXFH)
Channel Type Type: N
Drain Source Voltage: 1000V
Vgs(th) (Maximum) @ Id: 4.5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs: 130nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2600pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 180W (Tc)
Rds On (Maximum) @ Id, Vgs: 2 Ohm @ 500mA, 10V
Alternative Parts (Cross-Reference): IRFPG50; SiHFPG50-E3; SiHFPG50; IRFPG50PBF;
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
1000V 6A MOSFET Transistor
278-IXFH6N100
1000V 6A MOSFET Transistor 278-IXFH6N100
MOSFET N-CH 1000V 6A TO247AD Product overview: IXFH6N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH6N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 6A TO247AD Product overview: IXFH6N100 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH6N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1KV 6A

MOSFET 1KV 6A

Buy Now Datasheet
Transistor - 38654225 - Radwell International
Willingboro, NJ, United States
Transistor
38654225
Transistor 38654225
TRANSISTOR, MOSFET, N-CHANNEL, 1000 V, 6 AMP, TO-247. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, 1000 V, 6 AMP, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-CH 1KV 6A TO-247AD - 401-IXFH6N100 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1KV 6A TO-247AD
401-IXFH6N100
MOSFET N-CH 1KV 6A TO-247AD 401-IXFH6N100
MOSFET N-CH 1KV 6A TO-247AD

MOSFET N-CH 1KV 6A TO-247AD

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFH6N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFH6N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFH6N100
MOSFET N-CH 1000V 6A TO247AD

MOSFET N-CH 1000V 6A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 777614-IXFH6N100 278-IXFH6N100 IXFH6N100 38654225 401-IXFH6N100 IXFH6N100
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFH6N100 1000V 6A MOSFET Transistor MOSFET Transistor MOSFET N-CH 1KV 6A TO-247AD Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 180000 milliwatts 180 milliwatts 180000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 Tube TO-247; TO-247-3
Packing Method Tube; Tube Tube Tube; Tube Tube; Tube
Polarity N-Channel
Unlock Full Specs
to access all available technical data