DRIVER GATE, DUAL OUTPUT, DRIVER CONFIGURATION: LOW SIDE, PEAK OUTPUT CURRENT: 5AMP, SUPPLY VOLTAGE MIN: 3.5V, SUPPLY VOLTAGE MAX: 14V, DRIVER CASE STYLE: SOIC, NO. OF PINS: 8PIN, INPUT DELAY: 25NS, OUTPUT DELAY: 25NS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 47449332 |
| Product Name | IGBT |