Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24PBF IRLZ24PBF

Description
Manufacturer: Vishay Win Source Part Number: 1047696-IRLZ24PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1047696-IRLZ24PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24PBF - 1047696-IRLZ24PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24PBF
1047696-IRLZ24PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24PBF 1047696-IRLZ24PBF
Manufacturer: Vishay Win Source Part Number: 1047696-IRLZ24PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 17A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 18nC @ 5V Max Input Capacitance: 870pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: Vishay
Win Source Part Number: 1047696-IRLZ24PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 18nC @ 5V
Max Input Capacitance: 870pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
60V 17A MOSFET Transistor
278-IRLZ24PBF
60V 17A MOSFET Transistor 278-IRLZ24PBF
N-CH MOSFET, 60V, 17A, 100mR, TO-220AB Product overview: IRLZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24PBF can be used for catalog matching and distributor lookup.

N-CH MOSFET, 60V, 17A, 100mR, TO-220AB Product overview: IRLZ24PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLZ24PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRLZ24PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLZ24PBF-ND
Single FETs, MOSFETs IRLZ24PBF-ND
N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB

N-Channel 60V 17A (Tc) 60W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLZ24PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLZ24PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLZ24PBF
MOSFET N-CH 60V 17A TO220AB

MOSFET N-CH 60V 17A TO220AB

Supplier's Site
N Channel Mosfet, 60V, 17A, To-220; Transistor Polarity Vishay - 19K8392 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 17A, To-220; Transistor Polarity Vishay
19K8392
N Channel Mosfet, 60V, 17A, To-220; Transistor Polarity Vishay 19K8392
N CHANNEL MOSFET, 60V, 17A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 17A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.1ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 17 A, 60 V, 100 Mohm, 5 V, 2 V Rohs Compliant Vishay - 97K2376 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 17 A, 60 V, 100 Mohm, 5 V, 2 V Rohs Compliant Vishay
97K2376
Mosfet Transistor, N Channel, 17 A, 60 V, 100 Mohm, 5 V, 2 V Rohs Compliant Vishay 97K2376
MOSFET Transistor, N Channel, 17 A, 60 V, 100 mohm, 5 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 17 A, 60 V, 100 mohm, 5 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 16357621 - Radwell International
Willingboro, NJ, United States
Transistor
16357621
Transistor 16357621
N CHANNEL MOSFET, 60V, 17A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 60V, 17A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:17A; DRAIN SOURCE VOLTAGE VDS:60V; ON RESISTANCE RDS(ON):0.1OHM; RDS(ON) TEST VOLTAGE VGS:5V; THRESHOLD VOLTAGE VGS:2V; NO. OF PINS:3PINS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1047696-IRLZ24PBF 278-IRLZ24PBF IRLZ24PBF-ND IRLZ24PBF 19K8392 97K2376 16357621 IRLZ24PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLZ24PBF 60V 17A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 60V, 17A, To-220; Transistor Polarity Vishay Mosfet Transistor, N Channel, 17 A, 60 V, 100 Mohm, 5 V, 2 V Rohs Compliant Vishay Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 60 volts
PD 60000 milliwatts 60000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
 - AUIRFP4310Z - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247AC
Packing Method Tube; Tube
View Details
5 suppliers