Manufacturer: IXYS
Win Source Part Number: 1049708-IXSH45N100
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 165nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD (IXSH)
Maximum Current Collector: 75A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1000V
Maximum Power Dissipation: 300W
Pulsed Collector Current: 180A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 45A
Total Switching Energy(Ets): 15mJ (off)
Turn-on and Turn-off delay time: 80ns/400ns
Testing Conditions: 800V, 45A, 2.7 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IGBT 1000V 75A 300W TO247
IGBT TRANSISTOR, IGBT, SCSOA, 1000V, 50AMP. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | RF Transistors |
| Product Number | 1049708-IXSH45N100 | IXSH45N100 | 113663574 |
| Product Name | IGBTs - Single - IXSH45N100 | Discrete Semiconductor Products - Transistors - IGBTs | Transistor |
| VCE(on) | 2.7 volts |