Vishay Precision Group N-Channel 100V 1A DIP MOSFET Transistor IRLD110PBF

Description
N-Channel JFET, 100V, 1A, 540mR Rds(on), DIP Product overview: IRLD110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 100V, 1A, 540mR Rds(on), DIP Product overview: IRLD110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100V 1A DIP MOSFET Transistor
278-IRLD110PBF
N-Channel 100V 1A DIP MOSFET Transistor 278-IRLD110PBF
N-Channel JFET, 100V, 1A, 540mR Rds(on), DIP Product overview: IRLD110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110PBF can be used for catalog matching and distributor lookup.

N-Channel JFET, 100V, 1A, 540mR Rds(on), DIP Product overview: IRLD110PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 1A, DIP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 1A, DIP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRLD110PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD110PBF - 123914-IRLD110PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD110PBF
123914-IRLD110PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD110PBF 123914-IRLD110PBF
Manufacturer: Vishay Win Source Part Number: 123914-IRLD110PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 4-DIP, Hexdip, HVMDIP Dimension: 4-DIP (0.300", 7.62mm) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 6.1nC @ 5V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 540 mOhm @ 600mA, 5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123914-IRLD110PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 4-DIP, Hexdip, HVMDIP
Dimension: 4-DIP (0.300", 7.62mm)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 6.1nC @ 5V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 540 mOhm @ 600mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRLD110PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRLD110PBF-ND
Single FETs, MOSFETs IRLD110PBF-ND
N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

N-Channel 100V 1A (Ta) 1.3W (Ta) Through Hole 4-HVMDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET HEXDI

MOSFET N-CH 100V HEXFET MOSFET HEXDI

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRLD110PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRLD110PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRLD110PBF
MOSFET N-CH 100V 1A 4DIP

MOSFET N-CH 100V 1A 4DIP

Supplier's Site
Transistor - 16357461 - Radwell International
Willingboro, NJ, United States
Transistor
16357461
Transistor 16357461
TRANSISTOR, POWER MOSFET, N CHANNEL, 100V, 1 AMP, 0.54 OHM, DIP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, POWER MOSFET, N CHANNEL, 100V, 1 AMP, 0.54 OHM, DIP, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 100V, 1A, 175Deg C, 1.3W; Channel Type Vishay - 97K2344 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 1A, 175Deg C, 1.3W; Channel Type Vishay
97K2344
Mosfet, N-Ch, 100V, 1A, 175Deg C, 1.3W; Channel Type Vishay 97K2344
MOSFET, N-CH, 100V, 1A, 175DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 1A, 175DEG C, 1.3W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:5V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 - 880-IRLD110PBF - Utmel Electronic Limited
Hong Kong, China
Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4
880-IRLD110PBF
Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 880-IRLD110PBF
Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4

Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2. - 70078982 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2.
70078982
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2. 70078982
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2.

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRLD110PBF 123914-IRLD110PBF IRLD110PBF-ND IRLD110PBF IRLD110PBF 16357461 97K2344 880-IRLD110PBF 70078982
Product Name N-Channel 100V 1A DIP MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLD110PBF Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, N-Ch, 100V, 1A, 175Deg C, 1.3W; Channel Type Vishay Single N-Channel 100 V 0.54 Ohms Through Hole Power Mosfet - HVMDIP-4 MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.54Ohm;ID 1A;HD-1;PD 1.3W;VGS +/-10V;VF 2.
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 1300 milliwatts 1300 milliwatts 1300 milliwatts 1300 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts 100 volts
Package Type SOT3; 4-DIP, Hexdip, HVMDIP "4-DIP (0.300"", 7.62mm)" 4-DIP (0.300, 7.62mm) TO-3 HD-1
Unlock Full Specs
to access all available technical data