onsemi Bipolar Transistor Arrays MC1413BP

Description
TRANS 7NPN DARL 50V 500MA 16PDIP
Request a Quote Datasheet
Description
TRANS 7NPN DARL 50V 500MA 16PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - MC1413BPOS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
MC1413BPOS-ND
Bipolar Transistor Arrays MC1413BPOS-ND
TRANS 7NPN DARL 50V 500MA 16PDIP

TRANS 7NPN DARL 50V 500MA 16PDIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - MC1413BP - 041466-MC1413BP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - MC1413BP
041466-MC1413BP
TRANSISTORS - Transistors (BJT) - Arrays - MC1413BP 041466-MC1413BP
Manufacturer: ON Semiconductor Win Source Part Number: 041466-MC1413BP Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 7 NPN Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 16-PDIP Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 1.6V @ 500μA, 350mA Typical Gain (hFE) (Min): 1000 @ 350mA, 2V Alternative Parts (Cross-Reference): ULN2003A; MC1413BPG; ULQ2004AN; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041466-MC1413BP
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-PDIP
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.6V @ 500μA, 350mA
Typical Gain (hFE) (Min): 1000 @ 350mA, 2V
Alternative Parts (Cross-Reference): ULN2003A; MC1413BPG; ULQ2004AN;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-MC1413BP
Bipolar Transistor 277-MC1413BP
High Voltage, High Current Darlington Transistor Driver Array, PDIP-16, 500-TUBE Product overview: MC1413BP from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413BP can be used for catalog matching and distributor lookup.

High Voltage, High Current Darlington Transistor Driver Array, PDIP-16, 500-TUBE Product overview: MC1413BP from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-MC1413BP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MC1413BP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MC1413BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MC1413BP
TRANS 7NPN DARL 50V 0.5A 16DIP

TRANS 7NPN DARL 50V 0.5A 16DIP

Supplier's Site
Transistor - 18700235 - Radwell International
Willingboro, NJ, United States
Transistor
18700235
Transistor 18700235
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.5A I(C), 50V V(BR)CEO, 7-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-16. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors RF Transistors
Product Number MC1413BPOS-ND 041466-MC1413BP 277-MC1413BP MC1413BP 18700235
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - MC1413BP Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor
Polarity NPN NPN; 7 NPN Darlington
Unlock Full Specs
to access all available technical data