Manufacturer: STMicroelectronics
Win Source Part Number: 1051270-L603C
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 8 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Case / Package: 18-DIP
Maximum Current Collector: 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 2V @ 500μA, 300mA
Maximum Power Dissipation: 1.8W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
0.4A, 90V, 8 CHANNEL, NPN, Si, POWER TRANSISTOR, DIP-18 Product overview: L603C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4A, 90V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 0.4A, 90V, DIP, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-L603C can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 8 NPN Darlington 90V 400mA 1.8W Through Hole 18-DIP
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 0.4A I(C), 90V V(BR)CEO, 8-ELEMENT, NPN, SILICON, PLASTIC/EPOXY, DIP-18. FREE 2 YEAR RADWELL WARRANTY
TRANS 8NPN DARL 90V 0.4A 18DIP
TRANS 8NPN DARL 90V 0.4A 18DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1051270-L603C | 277-L603C | 497-3639-ND | 16451744 | L603C | L603C |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - L603C | 0.4A 90V DIP Bipolar Transistor | Bipolar Transistor Arrays | Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; 8 NPN Darlington | NPN | NPN | 8 NPN Darlington; NPN | ||
| Package Type | SOT3; 18-DIP | 18-DIP | ||||
| IC(max) | 400 milliamps | 400 milliamps | 400 milliamps | |||
| VCEO | 90 volts | 90 volts | 90 volts |